maxon Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm 701934

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm - 701934 - maxon
Taunton, MA, USA
Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm
701934
Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm 701934
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously
adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for
the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 701934
Product Name Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 25 (X : 1)
Rated Output Torque 409 In-lbs (471 kg-cm)
Maximum Input Power 1.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Helical Worm Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Worm
View Details