maxon Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm 526118

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm - 526118 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm
526118
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm 526118
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously
adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for
the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 526118
Product Name Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm
Gearing Planetary
Operating Temperature -67 to 572 F (-55 to 300 C)
Gear Ratio 2623 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Maximum Input Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

S Box 16:1 Composite - S16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Gearbox - EMGC-40-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 70 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-70N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Gearboxes - 2166507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details