maxon Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm 526097

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm - 526097 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm
526097
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm 526097
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously
adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for
the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 526097
Product Name Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm
Gearing Planetary
Operating Temperature -67 to 392 F (-55 to 200 C)
Gear Ratio 295 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Maximum Input Power 0.0536 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Tandler – Right Angle Spiral Bevel Gearbox -  - DieQua Corporation
Specs
Gearing Bevel / Miter
View Details