maxon Screw Drive GP 8 S Ø8 mm, Metric spindle, M3 x 0,5, Ceramic Version 473639

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 8 S Ø8 mm, Metric spindle, M3 x 0,5, Ceramic Version - 473639 - maxon
Taunton, MA, USA
Screw Drive GP 8 S Ø8 mm, Metric spindle, M3 x 0,5, Ceramic Version
473639
Screw Drive GP 8 S Ø8 mm, Metric spindle, M3 x 0,5, Ceramic Version 473639
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for
high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 473639
Product Name Screw Drive GP 8 S Ø8 mm, Metric spindle, M3 x 0,5, Ceramic Version
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 64 (X : 1)
Maximum Input Power 2.28E-5 HP
Maximum Input Speed 12000 rpm
Backlash 132 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-H - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details