maxon Planetary Gearhead GP 8 A Ø8 mm, 0.01–0.1 Nm 468998

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 8 A Ø8 mm, 0.01–0.1 Nm - 468998 - maxon
Taunton, MA, USA
Planetary Gearhead GP 8 A Ø8 mm, 0.01–0.1 Nm
468998
Planetary Gearhead GP 8 A Ø8 mm, 0.01–0.1 Nm 468998
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 468998
Product Name Planetary Gearhead GP 8 A Ø8 mm, 0.01–0.1 Nm
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
Maximum Input Power 6.97E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details