maxon Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version 437378

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version - 437378 - maxon
Taunton, MA, USA
Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version
437378
Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version 437378
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for
high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 437378
Product Name Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 57 (X : 1)
Maximum Input Power 1.07E-5 HP
Maximum Input Speed 12000 rpm
Backlash 132 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

L Box Range - L Box - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 to 168 In-lbs (153 to 194 kg-cm)
View Details
Gearbox - EMGC-60-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FA180 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details