maxon Screw Drive GP 6 S Ø6 mm, Metric spindle 428758

Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet
Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 6 S Ø6 mm, Metric spindle - 428758 - maxon
Taunton, MA, USA
Screw Drive GP 6 S Ø6 mm, Metric spindle
428758
Screw Drive GP 6 S Ø6 mm, Metric spindle 428758
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 428758
Product Name Screw Drive GP 6 S Ø6 mm, Metric spindle
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 3.9 (X : 1)
Maximum Input Power 1.34E-4 HP
Maximum Input Speed 12000 rpm
Backlash 108 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details
Servobox Series Model FE120 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details