maxon Screw Drive GP 6 S Ø6 mm, Metric spindle 428756

Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet
Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 6 S Ø6 mm, Metric spindle - 428756 - maxon
Taunton, MA, USA
Screw Drive GP 6 S Ø6 mm, Metric spindle
428756
Screw Drive GP 6 S Ø6 mm, Metric spindle 428756
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 428756
Product Name Screw Drive GP 6 S Ø6 mm, Metric spindle
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 57 (X : 1)
Maximum Input Power 2.81E-5 HP
Maximum Input Speed 12000 rpm
Backlash 132 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details