maxon Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version 424813

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version - 424813 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version
424813
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version 424813
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for
high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424813
Product Name Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 29 (X : 1)
Maximum Input Power 0.0010 HP
Maximum Input Speed 12000 rpm
Backlash 96 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-4 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details