maxon Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424806

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 - 424806 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
424806
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424806
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424806
Product Name Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 455 (X : 1)
Maximum Input Power 1.21E-4 HP
Maximum Input Speed 12000 rpm
Backlash 144 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details