maxon Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2 424751

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2 - 424751 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2
424751
Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2 424751
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424751
Product Name Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 690 (X : 1)
Maximum Input Power 4.02E-4 HP
Maximum Input Speed 12000 rpm
Backlash 144 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KPX-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details