maxon Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version 424242

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version - 424242 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version
424242
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version 424242
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for
high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424242
Product Name Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1, Ceramic Version
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 4.4 (X : 1)
Maximum Input Power 0.0028 HP
Maximum Input Speed 12000 rpm
Backlash 84 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearboxes - 2166498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details