maxon Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424231

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 - 424231 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
424231
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424231
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424231
Product Name Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 1 (X : 1)
Maximum Input Power 0.0023 HP
Maximum Input Speed 3000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-111 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details