maxon Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2 424224

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2 - 424224 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2
424224
Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2 424224
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424224
Product Name Screw Drive GP 16 S Ø16 mm, Ball Screw, Ø5 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 370 (X : 1)
Maximum Input Power 4.02E-4 HP
Maximum Input Speed 12000 rpm
Backlash 144 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
S Box 70:1 Composite - S70C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-5.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.6 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details