maxon Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm 410558

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm - 410558 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm
410558
Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm 410558
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 410558
Product Name Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm
Gearing Planetary
Operating Temperature -67 to 392 F (-55 to 200 C)
Gear Ratio 53 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
Maximum Input Power 0.0536 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
KHK KBX-101T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-101t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details