maxon Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370795

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power - 370795 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
370795
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370795
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 370795
Product Name Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 270 (X : 1)
Rated Output Torque 30.09 In-lbs (34.69 kg-cm)
Maximum Input Power 0.0094 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearboxes - 2166640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details