maxon Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370785

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power - 370785 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
370785
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370785
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 370785
Product Name Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 128 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
Maximum Input Power 0.0268 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGA-80-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1708 to 20000 In-lbs (1969 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details