maxon Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370776

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power - 370776 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
370776
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370776
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 370776
Product Name Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 53 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
Maximum Input Power 0.0268 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details