maxon Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363999

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 - 363999 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
363999
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363999
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363999
Product Name Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 706 (X : 1)
Maximum Input Power 0.0095 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FB90 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details