maxon Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363985

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 - 363985 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
363985
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363985
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363985
Product Name Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 111 (X : 1)
Maximum Input Power 0.0603 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

52.88 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 52.88 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Gearbox - EMGA-40-A-G3-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearboxes - 2166491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Part-turn Gearboxes, IW AWWA C504 -  - Rotork plc
Specs
Gearing Worm
Rated Output Torque 1.45E6 In-lbs (1.67E6 kg-cm)
View Details