maxon Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363982

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 - 363982 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
363982
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363982
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363982
Product Name Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 79 (X : 1)
Maximum Input Power 0.0858 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Gearbox - EMGC-60-P-G40-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Gearboxes - 8929259 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 32 (X : 1)
Length 1.12 inch (28.4 mm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details