maxon Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363971

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 - 363971 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
363971
Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2 363971
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363971
Product Name Screw Drive GP 32 S Ø32 mm, Ball Srew, Ø10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 3.7 (X : 1)
Maximum Input Power 0.3083 HP
Maximum Input Speed 8000 rpm
Backlash 42 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3 to 250 (X : 1)
Rated Output Torque 7080 to 752212 In-lbs (8163 to 867347 kg-cm)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details