maxon Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363967

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 - 363967 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
363967
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363967
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363967
Product Name Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 913 (X : 1)
Maximum Input Power 0.0074 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details