maxon Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363956

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 - 363956 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
363956
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363956
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363956
Product Name Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 246 (X : 1)
Maximum Input Power 0.0268 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Tandler – PL2FS Inline Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details