maxon Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363945

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 - 363945 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
363945
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363945
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363945
Product Name Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 33 (X : 1)
Maximum Input Power 0.1019 HP
Maximum Input Speed 8000 rpm
Backlash 48 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
GB12 12.5:1 Composite - GB12-12.5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
KHK CBX-191TD, T Type, Size 19, Style D, CBX Bevel Box - cbx-191td - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FE120 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details