maxon Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363944

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 - 363944 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
363944
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363944
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363944
Product Name Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 28 (X : 1)
Maximum Input Power 0.1206 HP
Maximum Input Speed 8000 rpm
Backlash 48 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details