maxon Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363940

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 - 363940 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
363940
Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2 363940
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363940
Product Name Screw Drive GP 32 S Ø32 mm, trapezoidal spindle, TR10 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 14 (X : 1)
Maximum Input Power 0.2412 HP
Maximum Input Speed 8000 rpm
Backlash 48 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A12R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
Gearbox - EMGC-40-P-G7-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Gearboxes - 2166623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Part-turn Gearboxes, IW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
View Details