maxon Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 363929

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 - 363929 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1
363929
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 363929
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363929
Product Name Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 706 (X : 1)
Maximum Input Power 0.0095 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGA-60-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details