maxon Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 363923

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 - 363923 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1
363923
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 363923
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363923
Product Name Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 411 (X : 1)
Maximum Input Power 0.0161 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-22.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 22.5 (X : 1)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSBG-MO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
View Details
M Box 4:1 Composite - M4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details