maxon Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363849

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 - 363849 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
363849
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363849
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363849
Product Name Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 316 (X : 1)
Maximum Input Power 0.0017 HP
Maximum Input Speed 8000 rpm
Backlash 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PGC Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details