maxon Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363837

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 - 363837 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
363837
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363837
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363837
Product Name Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 72 (X : 1)
Maximum Input Power 0.0078 HP
Maximum Input Speed 8000 rpm
Backlash 96 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

40 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-S400 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 40 (X : 1)
Rated Output Torque 112 In-lbs (129 kg-cm)
Reducer Input Solid shaft
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FA180 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA180-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details