maxon Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash 358975

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash - 358975 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash
358975
Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash 358975
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 358975
Product Name Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 3.7 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Power 0.0764 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearboxes - 2166608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details