maxon Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash 358516

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash - 358516 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash
358516
Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash 358516
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 358516
Product Name Planetary Gearhead GP 32 BZ Ø32 mm, 0.75 - 4.5 Nm, low-backlash
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 236 (X : 1)
Rated Output Torque 15.04 In-lbs (17.35 kg-cm)
Maximum Input Power 0.0040 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
S Box 10:1 Bronze - S10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Servobox Series Model FA90 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details