maxon Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise 354739

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise - 354739 - maxon
Taunton, MA, USA
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise
354739
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise 354739
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 354739
Product Name Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 588 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
Maximum Input Power 0.0086 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FB70 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details