maxon Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise 354738

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise - 354738 - maxon
Taunton, MA, USA
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise
354738
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise 354738
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 354738
Product Name Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 455 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
Maximum Input Power 0.0111 HP
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details