maxon Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise 354723

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise - 354723 - maxon
Taunton, MA, USA
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise
354723
Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise 354723
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 354723
Product Name Koaxdrive KD 32 Ø32 mm, 1.0 - 4.5 Nm, reduced noise
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 17 (X : 1)
Rated Output Torque 8.85 In-lbs (10.2 kg-cm)
Maximum Input Power 0.0657 HP
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Sesame – PGRH Right Angle Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details