maxon Planetary Gearhead GP 13 A Ø13 mm, 0.2 - 0.35 Nm, Metal Version, Ball Bearing 352391

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 13 A Ø13 mm, 0.2 - 0.35 Nm, Metal Version, Ball Bearing - 352391 - maxon
Taunton, MA, USA
Planetary Gearhead GP 13 A Ø13 mm, 0.2 - 0.35 Nm, Metal Version, Ball Bearing
352391
Planetary Gearhead GP 13 A Ø13 mm, 0.2 - 0.35 Nm, Metal Version, Ball Bearing 352391
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 352391
Product Name Planetary Gearhead GP 13 A Ø13 mm, 0.2 - 0.35 Nm, Metal Version, Ball Bearing
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 5.1 (X : 1)
Rated Output Torque 1.77 In-lbs (2.04 kg-cm)
Maximum Input Power 0.0442 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details