maxon
DC Motors
351007
Description
Maxon 351007 DC Motor
Request a Quote
Email Supplier
Description
Maxon 351007 DC Motor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
7740525 |
|
Product Name
|
DC Motors |
|
Motor Type
|
DC Motor
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Continuous Torque
23.7 In-lbs (27.35 kg-cm)
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.0625 HP
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Motor Type
DC Motor
AC Voltage & Frequency
24 V
Standard DC Voltage
24V
View Details