maxon Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash 327799

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash - 327799 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash
327799
Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash 327799
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 327799
Product Name Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 485 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm)
Maximum Input Power 3.08E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
S Box 4:1 Composite - S4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details