maxon Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash 327790

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash - 327790 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash
327790
Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash 327790
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 327790
Product Name Spur Gearhead GS 16 VZ Ø16 mm, 0.06 - 0.1 Nm, Low Backlash
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 141 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm)
Maximum Input Power 0.0010 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 090 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1425 to 20000 In-lbs (1643 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details