maxon Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm 310308

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm - 310308 - maxon
Taunton, MA, USA
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm
310308
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm 310308
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 310308
Product Name Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 108 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
Maximum Input Power 2.14E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA50 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA50-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details