maxon Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing 227650

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227650 - maxon
Taunton, MA, USA
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing
227650
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing 227650
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 227650
Product Name Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 3728 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Power 8.98E-5 HP
Unlock Full Specs
to access all available technical data

Similar Products

MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22EKV -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15534 (X : 1)
View Details
Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details