maxon Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version 223101

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223101 - maxon
Taunton, MA, USA
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version
223101
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version 223101
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 223101
Product Name Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 230 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
Maximum Input Power 0.1099 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA80 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details