maxon Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version 223092

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223092 - maxon
Taunton, MA, USA
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version
223092
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version 223092
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 223092
Product Name Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 74 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
Maximum Input Power 0.3351 HP
Unlock Full Specs
to access all available technical data

Similar Products

Sesame – PHF Precision Series Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details