maxon Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version 218415

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version - 218415 - maxon
Taunton, MA, USA
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version
218415
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version 218415
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 218415
Product Name Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version
Gearing Planetary
Operating Temperature -40 to 176 F (-40 to 80 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
Maximum Input Power 0.0042 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB70 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 010.010 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.35 (X : 1)
Rated Output Torque 1239 to 1814 In-lbs (1429 to 2092 kg-cm)
Maximum Input Power 15 to 22 HP
View Details
KHK KBX-151T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-151t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details