maxon DC Motors 200189

Description
Maxon 200189 DC Motor
Request a Quote
Description
Maxon 200189 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4204997 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4204997
DC Motors 4204997
Maxon 200189 DC Motor

Maxon 200189 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Brushless Motors
Product Number 4204997
Product Name DC Motors
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

34B-FX Series Parallel Shaft BLDC Gearmotor - 3380 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
32ECF Brushless DC Slotted Flat Motor with Outer Rotor - 32ECF17.6 8B 49 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details