maxon DC Motors 200142

Description
Maxon 200142 DC Motor Controller
Request a Quote
Description
Maxon 200142 DC Motor Controller
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4205192 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4205192
DC Motors 4205192
Maxon 200142 DC Motor Controller

Maxon 200142 DC Motor Controller

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Brushless Motors
Product Number 4205192
Product Name DC Motors
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3627 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Brushless Motor - YHD-BL6366 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details