Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
| maxon | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 166195 |
| Product Name | Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version |
| Gearing | Planetary |
| Operating Temperature | -4 to 212 F (-20 to 100 C) |
| Gear Ratio | 2548 (X : 1) |
| Rated Output Torque | 39.82 In-lbs (45.92 kg-cm) |
| Maximum Input Power | 0.0034 HP |