maxon DC Motors 148867

Description
Maxon 148867 DC Motor
Request a Quote
Description
Maxon 148867 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4684804 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4684804
DC Motors 4684804
Maxon 148867 DC Motor

Maxon 148867 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 4684804
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
DC Motors - 7521977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3494 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Brushed Motors - MMP D22-490J-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details