maxon Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 144025

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144025 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
144025
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 144025
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 144025
Product Name Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 4592 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Power 4.82E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA90 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE F.T.I. 1500 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.69 to 2.58 (X : 1)
Rated Output Torque 21407 to 22354 In-lbs (24684 to 25776 kg-cm)
Maximum Input Power 100 to 130 HP
View Details
KHK KBX-201L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-201l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details